Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209627102E3

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 237mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 237mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209627102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209627102E3-ND
Aluminum Electrolytic Capacitors MAL209627102E3-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 237mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 237mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.093 Ohm Rohs Compliant Vishay - 99W8874 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.093 Ohm Rohs Compliant Vishay
99W8874
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.093 Ohm Rohs Compliant Vishay 99W8874
Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1000 F, 20%, 450 V, 40 mm, 0.093 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1000 F, 20%, 450 V, 40 mm, 0.093 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209627102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209627102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209627102E3
CAP ALUM 1000UF 20% 450V SNAP

CAP ALUM 1000UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209627102E3-ND 99W8874 MAL209627102E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.093 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details