Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209624122E3

Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 216mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 216mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209624122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209624122E3-ND
Aluminum Electrolytic Capacitors MAL209624122E3-ND
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 216mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 216mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 420V 40X70Mm 85 5000H Vishay - 15N6089 - Newark, An Avnet Company
Chicago, IL, United States
1200 420V 40X70Mm 85 5000H Vishay
15N6089
1200 420V 40X70Mm 85 5000H Vishay 15N6089
1200 420V 40x70mm 85 5000h

1200 420V 40x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209624122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209624122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209624122E3
CAP ALUM 1200UF 20% 420V SNAP

CAP ALUM 1200UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209624122E3-ND 15N6089 MAL209624122E3
Product Name Aluminum Electrolytic Capacitors 1200 420V 40X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details