Vishay Precision Group Aluminum Electrolytic Capacitors MAL209619681E3

Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 275mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 275mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4543PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4543PHBK-ND
Aluminum Electrolytic Capacitors 4543PHBK-ND
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 275mOhm 5000 Hrs @ 85°C

680µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 275mOhm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209619681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209619681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209619681E3
CAP ALUM 680UF 20% 500V SNAP

CAP ALUM 680UF 20% 500V SNAP

Supplier's Site
680 500V 35X80Mm 85 5000H Vishay - 15N6086 - Newark, An Avnet Company
Chicago, IL, United States
680 500V 35X80Mm 85 5000H Vishay
15N6086
680 500V 35X80Mm 85 5000H Vishay 15N6086
680 500V 35x80mm 85 5000h

680 500V 35x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4543PHBK-ND MAL209619681E3 15N6086
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 500V 35X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details