Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209618122E3

Description
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 163mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 163mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209618122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209618122E3-ND
Aluminum Electrolytic Capacitors MAL209618122E3-ND
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 163mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 163mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209618122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209618122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209618122E3
CAP ALUM 1200UF 20% 385V SNAP

CAP ALUM 1200UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL209618122E3-ND MAL209618122E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details