Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209617681E3

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 227mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 227mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209617681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209617681E3-ND
Aluminum Electrolytic Capacitors MAL209617681E3-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 227mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 227mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
680 450V 35X70Mm 85 5000H Vishay - 15N6077 - Newark, An Avnet Company
Chicago, IL, United States
680 450V 35X70Mm 85 5000H Vishay
15N6077
680 450V 35X70Mm 85 5000H Vishay 15N6077
680 450V 35x70mm 85 5000h

680 450V 35x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209617681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209617681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209617681E3
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209617681E3-ND 15N6077 MAL209617681E3
Product Name Aluminum Electrolytic Capacitors 680 450V 35X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details