Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209616122E3

Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 189mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 189mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209616122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209616122E3-ND
Aluminum Electrolytic Capacitors MAL209616122E3-ND
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 189mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 189mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 400V 35X80Mm 85 5000H Vishay - 15N6071 - Newark, An Avnet Company
Chicago, IL, United States
1200 400V 35X80Mm 85 5000H Vishay
15N6071
1200 400V 35X80Mm 85 5000H Vishay 15N6071
1200 400V 35x80mm 85 5000h

1200 400V 35x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209616122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209616122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209616122E3
CAP ALUM 1200UF 20% 400V SNAP

CAP ALUM 1200UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209616122E3-ND 15N6071 MAL209616122E3
Product Name Aluminum Electrolytic Capacitors 1200 400V 35X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details