Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209615122E3

Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209615122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209615122E3-ND
Aluminum Electrolytic Capacitors MAL209615122E3-ND
1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 350V 35X70Mm 85 5000H Vishay - 15N6067 - Newark, An Avnet Company
Chicago, IL, United States
1200 350V 35X70Mm 85 5000H Vishay
15N6067
1200 350V 35X70Mm 85 5000H Vishay 15N6067
1200 350V 35x70mm 85 5000h

1200 350V 35x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209615122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209615122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209615122E3
CAP ALUM 1200UF 20% 350V SNAP

CAP ALUM 1200UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209615122E3-ND 15N6067 MAL209615122E3
Product Name Aluminum Electrolytic Capacitors 1200 350V 35X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details