Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209614102E3

Description
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 212mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 212mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209614102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209614102E3-ND
Aluminum Electrolytic Capacitors MAL209614102E3-ND
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 212mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 212mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1000 420V 35X80Mm 85 5000H Vishay - 15N6063 - Newark, An Avnet Company
Chicago, IL, United States
1000 420V 35X80Mm 85 5000H Vishay
15N6063
1000 420V 35X80Mm 85 5000H Vishay 15N6063
1000 420V 35x80mm 85 5000h

1000 420V 35x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209614102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209614102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209614102E3
CAP ALUM 1000UF 20% 420V SNAP

CAP ALUM 1000UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209614102E3-ND 15N6063 MAL209614102E3
Product Name Aluminum Electrolytic Capacitors 1000 420V 35X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details