Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209575821E3

Description
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 137mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 137mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209575821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209575821E3-ND
Aluminum Electrolytic Capacitors MAL209575821E3-ND
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 137mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 137mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209575821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209575821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209575821E3
CAP ALUM 820UF 20% 350V RADIAL

CAP ALUM 820UF 20% 350V RADIAL

Supplier's Site
820 350V 40X60Mm 85 10000H Vishay - 15N6050 - Newark, An Avnet Company
Chicago, IL, United States
820 350V 40X60Mm 85 10000H Vishay
15N6050
820 350V 40X60Mm 85 10000H Vishay 15N6050
820 350V 40x60mm 85 10000h

820 350V 40x60mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209575821E3-ND MAL209575821E3 15N6050
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 350V 40X60Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details