Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209574821E3

Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209574821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209574821E3-ND
Aluminum Electrolytic Capacitors MAL209574821E3-ND
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
820 420V 40X70Mm 85 10000H Vishay - 15N6045 - Newark, An Avnet Company
Chicago, IL, United States
820 420V 40X70Mm 85 10000H Vishay
15N6045
820 420V 40X70Mm 85 10000H Vishay 15N6045
820 420V 40x70mm 85 10000h

820 420V 40x70mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209574821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209574821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209574821E3
CAP ALUM 820UF 20% 420V RADIAL

CAP ALUM 820UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209574821E3-ND 15N6045 MAL209574821E3
Product Name Aluminum Electrolytic Capacitors 820 420V 40X70Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details