Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209574471E3

Description
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209574471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209574471E3-ND
Aluminum Electrolytic Capacitors MAL209574471E3-ND
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
470 420V 40X40Mm 85 10000H Vishay - 15N6043 - Newark, An Avnet Company
Chicago, IL, United States
470 420V 40X40Mm 85 10000H Vishay
15N6043
470 420V 40X40Mm 85 10000H Vishay 15N6043
470 420V 40x40mm 85 10000h

470 420V 40x40mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209574471E3-ND 15N6043
Product Name Aluminum Electrolytic Capacitors 470 420V 40X40Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details