Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209567391E3

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209567391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209567391E3-ND
Aluminum Electrolytic Capacitors MAL209567391E3-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 10000 Hrs @ 85°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 246mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209567391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209567391E3
Capacitors - Aluminum Electrolytic Capacitors MAL209567391E3
CAP ALUM 390UF 20% 450V RADIAL

CAP ALUM 390UF 20% 450V RADIAL

Supplier's Site
390 450V 35X50Mm 85 10000H Vishay - 15N6037 - Newark, An Avnet Company
Chicago, IL, United States
390 450V 35X50Mm 85 10000H Vishay
15N6037
390 450V 35X50Mm 85 10000H Vishay 15N6037
390 450V 35x50mm 85 10000h

390 450V 35x50mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209567391E3-ND MAL209567391E3 15N6037
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 390 450V 35X50Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details