Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209566821E3

Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 125mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 125mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209566821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209566821E3-ND
Aluminum Electrolytic Capacitors MAL209566821E3-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 125mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 125mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209566821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209566821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209566821E3
CAP ALUM 820UF 20% 400V RADIAL

CAP ALUM 820UF 20% 400V RADIAL

Supplier's Site
820 400V 35X80Mm 85 10000H Vishay - 15N6036 - Newark, An Avnet Company
Chicago, IL, United States
820 400V 35X80Mm 85 10000H Vishay
15N6036
820 400V 35X80Mm 85 10000H Vishay 15N6036
820 400V 35x80mm 85 10000h

820 400V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209566821E3-ND MAL209566821E3 15N6036
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 400V 35X80Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details