Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209566561E3

Description
560µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 180mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 180mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209566561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209566561E3-ND
Aluminum Electrolytic Capacitors MAL209566561E3-ND
560µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 180mOhm @ 100Hz 10000 Hrs @ 85°C

560µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 180mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209566561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209566561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209566561E3
CAP ALUM 560UF 20% 400V RADIAL

CAP ALUM 560UF 20% 400V RADIAL

Supplier's Site
560 400V 35X60Mm 85 10000H Vishay - 15N6034 - Newark, An Avnet Company
Chicago, IL, United States
560 400V 35X60Mm 85 10000H Vishay
15N6034
560 400V 35X60Mm 85 10000H Vishay 15N6034
560 400V 35x60mm 85 10000h

560 400V 35x60mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209566561E3-ND MAL209566561E3 15N6034
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 560 400V 35X60Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details