Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209564821E3

Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209564821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209564821E3-ND
Aluminum Electrolytic Capacitors MAL209564821E3-ND
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 134mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209564821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209564821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209564821E3
CAP ALUM 820UF 20% 420V RADIAL

CAP ALUM 820UF 20% 420V RADIAL

Supplier's Site
820 420V 35X80Mm 85 10000H Vishay - 15N6027 - Newark, An Avnet Company
Chicago, IL, United States
820 420V 35X80Mm 85 10000H Vishay
15N6027
820 420V 35X80Mm 85 10000H Vishay 15N6027
820 420V 35x80mm 85 10000h

820 420V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209564821E3-ND MAL209564821E3 15N6027
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 420V 35X80Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details