Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209564681E3

Description
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 161mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 161mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209564681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209564681E3-ND
Aluminum Electrolytic Capacitors MAL209564681E3-ND
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 161mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 161mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209564681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209564681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209564681E3
CAP ALUM 680UF 20% 420V RADIAL

CAP ALUM 680UF 20% 420V RADIAL

Supplier's Site
680 420V 35X70Mm 85 10000H Vishay - 15N6026 - Newark, An Avnet Company
Chicago, IL, United States
680 420V 35X70Mm 85 10000H Vishay
15N6026
680 420V 35X70Mm 85 10000H Vishay 15N6026
680 420V 35x70mm 85 10000h

680 420V 35x70mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209564681E3-ND MAL209564681E3 15N6026
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 420V 35X70Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details