Vishay Precision Group Aluminum Electrolytic Capacitors MAL209537152E3

Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 71mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 71mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL209537152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL209537152E3-ND
Aluminum Electrolytic Capacitors 56-MAL209537152E3-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 71mOhm @ 100Hz 10000 Hrs @ 85°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 71mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.071 Ohm Rohs Compliant Vishay - 99W8867 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.071 Ohm Rohs Compliant Vishay
99W8867
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.071 Ohm Rohs Compliant Vishay 99W8867
Electrolytic Capacitor, Long Life, 095 PLL-4TSI Series, 1500 F, 20%, 450 V, 45 mm, 0.071 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 095 PLL-4TSI Series, 1500 F, 20%, 450 V, 45 mm, 0.071 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209537152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209537152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209537152E3
CAP ALUM 1500UF 20% 450V SNAP

CAP ALUM 1500UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL209537152E3-ND 99W8867 MAL209537152E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.071 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details