Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209535102E3

Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 121mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 121mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209535102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209535102E3-ND
Aluminum Electrolytic Capacitors MAL209535102E3-ND
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 121mOhm @ 100Hz 10000 Hrs @ 85°C

1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 121mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
1000 350V 45X50Mm 85 10000H Vishay - 15N6010 - Newark, An Avnet Company
Chicago, IL, United States
1000 350V 45X50Mm 85 10000H Vishay
15N6010
1000 350V 45X50Mm 85 10000H Vishay 15N6010
1000 350V 45x50mm 85 10000h

1000 350V 45x50mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209535102E3-ND 15N6010
Product Name Aluminum Electrolytic Capacitors 1000 350V 45X50Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711131 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details