Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209534821E3

Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 143mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 143mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209534821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209534821E3-ND
Aluminum Electrolytic Capacitors MAL209534821E3-ND
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 143mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 143mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
820 420V 45X50Mm 85 10000H Vishay - 15N6009 - Newark, An Avnet Company
Chicago, IL, United States
820 420V 45X50Mm 85 10000H Vishay
15N6009
820 420V 45X50Mm 85 10000H Vishay 15N6009
820 420V 45x50mm 85 10000h

820 420V 45x50mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209534821E3-ND 15N6009
Product Name Aluminum Electrolytic Capacitors 820 420V 45X50Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers