Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209534182E3

Description
1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 67mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 67mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209534182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209534182E3-ND
Aluminum Electrolytic Capacitors MAL209534182E3-ND
1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 67mOhm @ 100Hz 10000 Hrs @ 85°C

1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 67mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209534182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209534182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209534182E3
CAP ALUM 1800UF 20% 420V SNAP

CAP ALUM 1800UF 20% 420V SNAP

Supplier's Site
1800 420V 45X100Mm 85 10000H Vishay - 15N6007 - Newark, An Avnet Company
Chicago, IL, United States
1800 420V 45X100Mm 85 10000H Vishay
15N6007
1800 420V 45X100Mm 85 10000H Vishay 15N6007
1800 420V 45x100mm 85 10000h

1800 420V 45x100mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209534182E3-ND MAL209534182E3 15N6007
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1800 420V 45X100Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details