Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209527102E3

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 99mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 99mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209527102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209527102E3-ND
Aluminum Electrolytic Capacitors MAL209527102E3-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 99mOhm @ 100Hz 10000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 99mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.099 Ohm Rohs Compliant Vishay - 99W8866 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.099 Ohm Rohs Compliant Vishay
99W8866
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.099 Ohm Rohs Compliant Vishay 99W8866
Electrolytic Capacitor, Long Life, 095 PLL-4TSI Series, 1000 F, 20%, 450 V, 40 mm, 0.099 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 095 PLL-4TSI Series, 1000 F, 20%, 450 V, 40 mm, 0.099 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209527102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209527102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209527102E3
CAP ALUM 1000UF 20% 450V SNAP

CAP ALUM 1000UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209527102E3-ND 99W8866 MAL209527102E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1000 F, 20%, 450 V, 40 Mm, 0.099 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details