Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209526681E3

Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 151mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 151mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209526681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209526681E3-ND
Aluminum Electrolytic Capacitors MAL209526681E3-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 151mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 151mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
680 400V 40X60Mm 85 10000H Vishay - 15N5996 - Newark, An Avnet Company
Chicago, IL, United States
680 400V 40X60Mm 85 10000H Vishay
15N5996
680 400V 40X60Mm 85 10000H Vishay 15N5996
680 400V 40x60mm 85 10000h

680 400V 40x60mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209526681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209526681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209526681E3
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209526681E3-ND 15N5996 MAL209526681E3
Product Name Aluminum Electrolytic Capacitors 680 400V 40X60Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details