Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209526471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 222mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 222mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209526471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209526471E3-ND
Aluminum Electrolytic Capacitors MAL209526471E3-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 222mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 222mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
470 400V 40X40Mm 85 10000H Vishay - 15N5995 - Newark, An Avnet Company
Chicago, IL, United States
470 400V 40X40Mm 85 10000H Vishay
15N5995
470 400V 40X40Mm 85 10000H Vishay 15N5995
470 400V 40x40mm 85 10000h

470 400V 40x40mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209526471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209526471E3
Capacitors - Aluminum Electrolytic Capacitors MAL209526471E3
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209526471E3-ND 15N5995 MAL209526471E3
Product Name Aluminum Electrolytic Capacitors 470 400V 40X40Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details