Vishay Precision Group Aluminium Capacitors MAL209526102E3

Description
Vishay MAL209526102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL209526102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7369047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7369047
Aluminium Capacitors 7369047
Vishay MAL209526102E3 Capacitor

Vishay MAL209526102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL209526102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL209526102E3-ND
Aluminum Electrolytic Capacitors 56-MAL209526102E3-ND
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 107mOhm @ 100Hz 10000 Hrs @ 85°C

1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 107mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
1000 400V 40X70Mm 85 10000H Vishay - 15N5993 - Newark, An Avnet Company
Chicago, IL, United States
1000 400V 40X70Mm 85 10000H Vishay
15N5993
1000 400V 40X70Mm 85 10000H Vishay 15N5993
1000 400V 40x70mm 85 10000h

1000 400V 40x70mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209526102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209526102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209526102E3
CAP ALUM 1000UF 20% 400V SNAP

CAP ALUM 1000UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7369047 56-MAL209526102E3-ND 15N5993 MAL209526102E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors 1000 400V 40X70Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers