Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209515821E3

Description
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209515821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209515821E3-ND
Aluminum Electrolytic Capacitors MAL209515821E3-ND
820µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 135mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209515821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209515821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209515821E3
CAP ALUM 820UF 20% 350V SNAP

CAP ALUM 820UF 20% 350V SNAP

Supplier's Site
820 350V 35X70Mm 85 10000H Vishay - 15N5973 - Newark, An Avnet Company
Chicago, IL, United States
820 350V 35X70Mm 85 10000H Vishay
15N5973
820 350V 35X70Mm 85 10000H Vishay 15N5973
820 350V 35x70mm 85 10000h

820 350V 35x70mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209515821E3-ND MAL209515821E3 15N5973
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 350V 35X70Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details