Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209457101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4681PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4681PHBK-ND
Aluminum Electrolytic Capacitors 4681PHBK-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
100 450V 22X30Mm 105 2000H Vishay - 22M6185 - Newark, An Avnet Company
Chicago, IL, United States
100 450V 22X30Mm 105 2000H Vishay
22M6185
100 450V 22X30Mm 105 2000H Vishay 22M6185
100 450V 22x30mm 105 2000h

100 450V 22x30mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209457101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209457101E3
Capacitors - Aluminum Electrolytic Capacitors MAL209457101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4681PHBK-ND 22M6185 MAL209457101E3
Product Name Aluminum Electrolytic Capacitors 100 450V 22X30Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details