Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209456569E3

Description
56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.39Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.39Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4680PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4680PHBK-ND
Aluminum Electrolytic Capacitors 4680PHBK-ND
56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.39Ohm @ 120Hz 2000 Hrs @ 105°C

56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.39Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209456569E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209456569E3
Capacitors - Aluminum Electrolytic Capacitors MAL209456569E3
CAP ALUM 56UF 20% 400V SNAP

CAP ALUM 56UF 20% 400V SNAP

Supplier's Site
56 400V 22X25Mm 105 2000H Vishay - 67M9496 - Newark, An Avnet Company
Chicago, IL, United States
56 400V 22X25Mm 105 2000H Vishay
67M9496
56 400V 22X25Mm 105 2000H Vishay 67M9496
56 400V 22x25mm 105 2000h

56 400V 22x25mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4680PHBK-ND MAL209456569E3 67M9496
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 56 400V 22X25Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details