Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209447101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209447101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209447101E3-ND
Aluminum Electrolytic Capacitors MAL209447101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.25Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
100 450V 25X25Mm 105 2000H Vishay - 22M6167 - Newark, An Avnet Company
Chicago, IL, United States
100 450V 25X25Mm 105 2000H Vishay
22M6167
100 450V 25X25Mm 105 2000H Vishay 22M6167
100 450V 25x25mm 105 2000h

100 450V 25x25mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209447101E3-ND 22M6167
Product Name Aluminum Electrolytic Capacitors 100 450V 25X25Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713232 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details