Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209446121E3

Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209446121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209446121E3-ND
Aluminum Electrolytic Capacitors MAL209446121E3-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 120Hz 2000 Hrs @ 105°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.17Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
120 400V 25X25Mm 105 2000H Vishay - 22M6160 - Newark, An Avnet Company
Chicago, IL, United States
120 400V 25X25Mm 105 2000H Vishay
22M6160
120 400V 25X25Mm 105 2000H Vishay 22M6160
120 400V 25x25mm 105 2000h

120 400V 25x25mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209446121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209446121E3
Capacitors - Aluminum Electrolytic Capacitors MAL209446121E3
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209446121E3-ND 22M6160 MAL209446121E3
Product Name Aluminum Electrolytic Capacitors 120 400V 25X25Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details