Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209444221E3

Description
220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 590mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 590mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209444221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209444221E3-ND
Aluminum Electrolytic Capacitors MAL209444221E3-ND
220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 590mOhm @ 120Hz 2000 Hrs @ 105°C

220µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 590mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209444221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209444221E3
Capacitors - Aluminum Electrolytic Capacitors MAL209444221E3
CAP ALUM 220UF 20% 420V SNAP

CAP ALUM 220UF 20% 420V SNAP

Supplier's Site
220 420V 25X40Mm 105 2000H Vishay - 67M9481 - Newark, An Avnet Company
Chicago, IL, United States
220 420V 25X40Mm 105 2000H Vishay
67M9481
220 420V 25X40Mm 105 2000H Vishay 67M9481
220 420V 25x40mm 105 2000h

220 420V 25x40mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209444221E3-ND MAL209444221E3 67M9481
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220 420V 25X40Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers