Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209444181E3

Description
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209444181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209444181E3-ND
Aluminum Electrolytic Capacitors MAL209444181E3-ND
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 105°C

180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
180 420V 25X30Mm 105 2000H Vishay - 22M6158 - Newark, An Avnet Company
Chicago, IL, United States
180 420V 25X30Mm 105 2000H Vishay
22M6158
180 420V 25X30Mm 105 2000H Vishay 22M6158
180 420V 25x30mm 105 2000h

180 420V 25x30mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209444181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209444181E3
Capacitors - Aluminum Electrolytic Capacitors MAL209444181E3
CAP ALUM 180UF 20% 420V SNAP

CAP ALUM 180UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209444181E3-ND 22M6158 MAL209444181E3
Product Name Aluminum Electrolytic Capacitors 180 420V 25X30Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C722U063AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details