Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209436181E3

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209436181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209436181E3-ND
Aluminum Electrolytic Capacitors MAL209436181E3-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
180 400V 30X25Mm 105 2000H Vishay - 22M6142 - Newark, An Avnet Company
Chicago, IL, United States
180 400V 30X25Mm 105 2000H Vishay
22M6142
180 400V 30X25Mm 105 2000H Vishay 22M6142
180 400V 30x25mm 105 2000h

180 400V 30x25mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209436181E3-ND 22M6142
Product Name Aluminum Electrolytic Capacitors 180 400V 30X25Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers