Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209426391E3

Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209426391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209426391E3-ND
Aluminum Electrolytic Capacitors MAL209426391E3-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 120Hz 2000 Hrs @ 105°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
390 400V 35X30Mm 105 2000H Vishay - 22M6125 - Newark, An Avnet Company
Chicago, IL, United States
390 400V 35X30Mm 105 2000H Vishay
22M6125
390 400V 35X30Mm 105 2000H Vishay 22M6125
390 400V 35x30mm 105 2000h

390 400V 35x30mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209426391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209426391E3
Capacitors - Aluminum Electrolytic Capacitors MAL209426391E3
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209426391E3-ND 22M6125 MAL209426391E3
Product Name Aluminum Electrolytic Capacitors 390 400V 35X30Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details