Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209357181E3

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209357181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209357181E3-ND
Aluminum Electrolytic Capacitors MAL209357181E3-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 120Hz 2000 Hrs @ 85°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
180 450V 22X40Mm 85 2000H Vishay - 22M6112 - Newark, An Avnet Company
Chicago, IL, United States
180 450V 22X40Mm 85 2000H Vishay
22M6112
180 450V 22X40Mm 85 2000H Vishay 22M6112
180 450V 22x40mm 85 2000h

180 450V 22x40mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209357181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209357181E3
Capacitors - Aluminum Electrolytic Capacitors MAL209357181E3
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209357181E3-ND 22M6112 MAL209357181E3
Product Name Aluminum Electrolytic Capacitors 180 450V 22X40Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details