Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209354271E3

Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209354271E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209354271E3-ND
Aluminum Electrolytic Capacitors MAL209354271E3-ND
270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 120Hz 2000 Hrs @ 85°C

270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
270 420V 22X50Mm 85 2000H Vishay - 22M6102 - Newark, An Avnet Company
Chicago, IL, United States
270 420V 22X50Mm 85 2000H Vishay
22M6102
270 420V 22X50Mm 85 2000H Vishay 22M6102
270 420V 22x50mm 85 2000h

270 420V 22x50mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209354271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209354271E3
Capacitors - Aluminum Electrolytic Capacitors MAL209354271E3
CAP ALUM 270UF 20% 420V SNAP

CAP ALUM 270UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209354271E3-ND 22M6102 MAL209354271E3
Product Name Aluminum Electrolytic Capacitors 270 420V 22X50Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details