Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209354181E3

Description
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209354181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209354181E3-ND
Aluminum Electrolytic Capacitors MAL209354181E3-ND
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 85°C

180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
180 420V 22X35Mm 85 2000H Vishay - 22M6100 - Newark, An Avnet Company
Chicago, IL, United States
180 420V 22X35Mm 85 2000H Vishay
22M6100
180 420V 22X35Mm 85 2000H Vishay 22M6100
180 420V 22x35mm 85 2000h

180 420V 22x35mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209354181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209354181E3
Capacitors - Aluminum Electrolytic Capacitors MAL209354181E3
CAP ALUM 180UF 20% 420V SNAP

CAP ALUM 180UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209354181E3-ND 22M6100 MAL209354181E3
Product Name Aluminum Electrolytic Capacitors 180 420V 22X35Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details