Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209344181E3

Description
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209344181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209344181E3-ND
Aluminum Electrolytic Capacitors MAL209344181E3-ND
180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 85°C

180µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 780mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
180 420V 25X30Mm 85 2000H Vishay - 22M6084 - Newark, An Avnet Company
Chicago, IL, United States
180 420V 25X30Mm 85 2000H Vishay
22M6084
180 420V 25X30Mm 85 2000H Vishay 22M6084
180 420V 25x30mm 85 2000h

180 420V 25x30mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209344181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209344181E3
Capacitors - Aluminum Electrolytic Capacitors MAL209344181E3
CAP ALUM 180UF 20% 420V SNAP

CAP ALUM 180UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209344181E3-ND 22M6084 MAL209344181E3
Product Name Aluminum Electrolytic Capacitors 180 420V 25X30Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details