Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209334561E3

Description
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209334561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209334561E3-ND
Aluminum Electrolytic Capacitors MAL209334561E3-ND
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 120Hz 2000 Hrs @ 85°C

560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
560 420V 30X50Mm 85 2000H Vishay - 22M6072 - Newark, An Avnet Company
Chicago, IL, United States
560 420V 30X50Mm 85 2000H Vishay
22M6072
560 420V 30X50Mm 85 2000H Vishay 22M6072
560 420V 30x50mm 85 2000h

560 420V 30x50mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209334561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209334561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209334561E3
CAP ALUM 560UF 20% 420V SNAP

CAP ALUM 560UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209334561E3-ND 22M6072 MAL209334561E3
Product Name Aluminum Electrolytic Capacitors 560 420V 30X50Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details