Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209334331E3

Description
330µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209334331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209334331E3-ND
Aluminum Electrolytic Capacitors MAL209334331E3-ND
330µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
330 420V 30X35Mm 85 2000H Vishay - 22M6071 - Newark, An Avnet Company
Chicago, IL, United States
330 420V 30X35Mm 85 2000H Vishay
22M6071
330 420V 30X35Mm 85 2000H Vishay 22M6071
330 420V 30x35mm 85 2000h

330 420V 30x35mm 85 2000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209334331E3-ND 22M6071
Product Name Aluminum Electrolytic Capacitors 330 420V 30X35Mm 85 2000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C663U040EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details