Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209324561E3

Description
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209324561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209324561E3-ND
Aluminum Electrolytic Capacitors MAL209324561E3-ND
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 120Hz 2000 Hrs @ 85°C

560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
560 420V 35X40Mm 85 2000H Vishay - 22M6055 - Newark, An Avnet Company
Chicago, IL, United States
560 420V 35X40Mm 85 2000H Vishay
22M6055
560 420V 35X40Mm 85 2000H Vishay 22M6055
560 420V 35x40mm 85 2000h

560 420V 35x40mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209324561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209324561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209324561E3
CAP ALUM 560UF 20% 420V SNAP

CAP ALUM 560UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209324561E3-ND 22M6055 MAL209324561E3
Product Name Aluminum Electrolytic Capacitors 560 420V 35X40Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers