Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209020682E3

Description
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4669PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4669PHBK-ND
Aluminum Electrolytic Capacitors 4669PHBK-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4669PHBK-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers