Vishay Precision Group Aluminum Electrolytic Capacitors MAL209018472E3

Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4668PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4668PHBK-ND
Aluminum Electrolytic Capacitors 4668PHBK-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8773680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8773680
Aluminium Capacitors 8773680
Capacitor Snap-in Series 090 4700uF 63V

Capacitor Snap-in Series 090 4700uF 63V

Supplier's Site
Aluminium Capacitors - 1733913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733913
Aluminium Capacitors 1733913
Capacitor Snap-in Series 090 4700uF 63V

Capacitor Snap-in Series 090 4700uF 63V

Supplier's Site
Cap, 4700Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay - 69AH0813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay
69AH0813
Cap, 4700Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay 69AH0813
CAP, 4700UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 4700UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4668PHBK-ND 8773680 69AH0813
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 4700Uf, 63V, Alu Elec, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details