Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209011332E3

Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4667PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4667PHBK-ND
Aluminum Electrolytic Capacitors 4667PHBK-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 5000 Hrs @ 105°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
3300 50V 22X30Mm 105 5000H Vishay - 15N5829 - Newark, An Avnet Company
Chicago, IL, United States
3300 50V 22X30Mm 105 5000H Vishay
15N5829
3300 50V 22X30Mm 105 5000H Vishay 15N5829
3300 50V 22x30mm 105 5000h

3300 50V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4667PHBK-ND 15N5829
Product Name Aluminum Electrolytic Capacitors 3300 50V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details