Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205978101E3

Description
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205978101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205978101E3-ND
Aluminum Electrolytic Capacitors MAL205978101E3-ND
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C

100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
100 385V 30X30Mm 105 10000H Vishay - 22M6043 - Newark, An Avnet Company
Chicago, IL, United States
100 385V 30X30Mm 105 10000H Vishay
22M6043
100 385V 30X30Mm 105 10000H Vishay 22M6043
100 385V 30x30mm 105 10000h

100 385V 30x30mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205978101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205978101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205978101E3
CAP ALUM 100UF 20% 385V SNAP

CAP ALUM 100UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205978101E3-ND 22M6043 MAL205978101E3
Product Name Aluminum Electrolytic Capacitors 100 385V 30X30Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details