Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205973151E3

Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205973151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205973151E3-ND
Aluminum Electrolytic Capacitors MAL205973151E3-ND
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C

150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
150 250V 25X30Mm 105 10000H Vishay - 22M6035 - Newark, An Avnet Company
Chicago, IL, United States
150 250V 25X30Mm 105 10000H Vishay
22M6035
150 250V 25X30Mm 105 10000H Vishay 22M6035
150 250V 25x30mm 105 10000h

150 250V 25x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205973151E3-ND 22M6035
Product Name Aluminum Electrolytic Capacitors 150 250V 25X30Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details