Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205958689E3

Description
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.87Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.87Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4806PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4806PHBK-ND
Aluminum Electrolytic Capacitors 4806PHBK-ND
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.87Ohm @ 100Hz 10000 Hrs @ 105°C

68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.87Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205958689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205958689E3
Capacitors - Aluminum Electrolytic Capacitors MAL205958689E3
CAP ALUM 68UF 20% 385V SNAP

CAP ALUM 68UF 20% 385V SNAP

Supplier's Site
68 385V 25X30Mm 105 10000H Vishay - 97C1827 - Newark, An Avnet Company
Chicago, IL, United States
68 385V 25X30Mm 105 10000H Vishay
97C1827
68 385V 25X30Mm 105 10000H Vishay 97C1827
68 385V 25x30mm 105 10000h

68 385V 25x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4806PHBK-ND MAL205958689E3 97C1827
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 385V 25X30Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details