Vishay Precision Group Aluminium Capacitors MAL205956479E3

Description
059 PSM Snapin Aluminium Cap 400V,47uF
Request a Quote Datasheet
Description
059 PSM Snapin Aluminium Cap 400V,47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1668095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668095
Aluminium Capacitors 1668095
059 PSM Snapin Aluminium Cap 400V,47uF

059 PSM Snapin Aluminium Cap 400V,47uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4805PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4805PHBK-ND
Aluminum Electrolytic Capacitors 4805PHBK-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.26Ohm @ 100Hz 10000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.26Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 47 F, 20%, 400 V, 22 Mm, 4.26 Ohm Rohs Compliant Vishay - 98K6789 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 47 F, 20%, 400 V, 22 Mm, 4.26 Ohm Rohs Compliant Vishay
98K6789
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 47 F, 20%, 400 V, 22 Mm, 4.26 Ohm Rohs Compliant Vishay 98K6789
Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 47 F, 20%, 400 V, 22 mm, 4.26 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 47 F, 20%, 400 V, 22 mm, 4.26 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205956479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205956479E3
Capacitors - Aluminum Electrolytic Capacitors MAL205956479E3
CAP ALUM 47UF 20% 400V SNAP

CAP ALUM 47UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1668095 4805PHBK-ND 98K6789 MAL205956479E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 47 F, 20%, 400 V, 22 Mm, 4.26 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details