Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205953151E3

Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205953151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205953151E3-ND
Aluminum Electrolytic Capacitors MAL205953151E3-ND
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C

150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 795mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 150Uf, 250V; Capacitance Vishay - 18C4605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 150Uf, 250V; Capacitance Vishay
18C4605
Capacitor Alum Elec, 150Uf, 250V; Capacitance Vishay 18C4605
CAPACITOR ALUM ELEC, 150UF, 250V; Capacitance:150µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 150UF, 250V; Capacitance:150µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205953151E3-ND 18C4605
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 150Uf, 250V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Applications General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details