Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205952102E3

Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205952102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205952102E3-ND
Aluminum Electrolytic Capacitors MAL205952102E3-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 10000 Hrs @ 105°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay - 18C4601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay
18C4601
Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay 18C4601
CAPACITOR ALUM ELEC, 1000UF, 200V; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 200V; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205952102E3-ND 18C4601
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1000Uf, 200V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Applications General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713237 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details