Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205946221E3

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 930mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 930mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205946221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205946221E3-ND
Aluminum Electrolytic Capacitors MAL205946221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 930mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 930mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 400V; Capacitance Vishay - 18C4600 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 400V; Capacitance Vishay
18C4600
Aluminum Electrolytic Capacitor, 220Uf, 400V; Capacitance Vishay 18C4600
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 400V; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:059 PLL-SI Series; Product Diameter:30mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 400V; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:059 PLL-SI Series; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 400 V, 30 Mm, 0.93 Ohm Rohs Compliant Vishay - 98K6786 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 400 V, 30 Mm, 0.93 Ohm Rohs Compliant Vishay
98K6786
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 400 V, 30 Mm, 0.93 Ohm Rohs Compliant Vishay 98K6786
Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 220 F, 20%, 400 V, 30 mm, 0.93 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 220 F, 20%, 400 V, 30 mm, 0.93 ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205946221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205946221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205946221E3
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL205946221E3-ND 18C4600 98K6786 MAL205946221E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 400V; Capacitance Vishay Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 400 V, 30 Mm, 0.93 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details